Lenovo logo

Lenovo Tab P11 Plus Mediatek 128 GB 11" 4 GB Wi-Fi 5 (802.11ac) Android 11 Gray

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8233
Info modified on:
14 Jun 2024, 21:18:22
Short summary description Lenovo Tab P11 Plus Mediatek 128 GB 11" 4 GB Wi-Fi 5 (802.11ac) Android 11 Gray:

Lenovo Tab P11 Plus, 11", 2000 x 1200 pixels, 128 GB, 4 GB, Android 11, Gray

Long summary description Lenovo Tab P11 Plus Mediatek 128 GB 11" 4 GB Wi-Fi 5 (802.11ac) Android 11 Gray:

Lenovo Tab P11 Plus. Display diagonal: 11", Display resolution: 2000 x 1200 pixels. Internal storage capacity: 128 GB. Processor frequency: 2 GHz, Processor family: Mediatek, Processor model: Helio G90T. Internal memory: 4 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera, Front camera resolution (numeric): 8 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 17.3 oz (490 g). Operating system installed: Android 11. Product color: Gray

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.