Lenovo logo

Lenovo Tab M10 HD (2nd Gen) 4G Mediatek LTE 32 GB 10.1" 2 GB Wi-Fi 5 (802.11ac) Android 10 Gray

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6561
Info modified on:
10 Aug 2024, 09:50:46
Short summary description Lenovo Tab M10 HD (2nd Gen) 4G Mediatek LTE 32 GB 10.1" 2 GB Wi-Fi 5 (802.11ac) Android 10 Gray:

Lenovo Tab M10 HD (2nd Gen), 10.1", 1280 x 800 pixels, 32 GB, 2 GB, Android 10, Gray

Long summary description Lenovo Tab M10 HD (2nd Gen) 4G Mediatek LTE 32 GB 10.1" 2 GB Wi-Fi 5 (802.11ac) Android 10 Gray:

Lenovo Tab M10 HD (2nd Gen). Display diagonal: 10.1", Display resolution: 1280 x 800 pixels. Internal storage capacity: 32 GB. Processor frequency: 1.8 GHz, Processor family: Mediatek, Processor model: Helio P22T. Internal memory: 2 GB. Rear camera resolution (numeric): 8 MP, Front camera resolution (numeric): 5 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Assisted GPS (A-GPS). Card reader integrated. Weight: 14.8 oz (420 g). Operating system installed: Android 10. Product color: Gray

Reasons to buy
Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.