Lenovo Tab M8 HD (2nd Gen), 8", 1280 x 800 pixels, 32 GB, 3 GB, Android 9.0, Gray
Lenovo Tab M8 HD (2nd Gen). Display diagonal: 8", Display resolution: 1280 x 800 pixels. Internal storage capacity: 32 GB. Processor frequency: 2 GHz, Processor family: Mediatek, Processor model: Helio A22. Internal memory: 3 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 10.8 oz (305 g). Operating system installed: Android 9.0. Product color: Gray