Lenovo Tab M10 , 10.1", 1920 x 1200 pixels, 32 GB, 3 GB, Android 9.0, Black
Lenovo Tab M10 . Display diagonal: 10.1", Display resolution: 1920 x 1200 pixels. Internal storage capacity: 32 GB. Processor frequency: 1.8 GHz, Processor family: Qualcomm Snapdragon, Processor model: 450. Internal memory: 3 GB. Rear camera resolution (numeric): 5 MP, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Assisted GPS (A-GPS). Card reader integrated. Weight: 16.9 oz (480 g). Operating system installed: Android 9.0. Product color: Black