Lenovo Yoga Tablet Plus, 10.1", 2560 x 1600 pixels, 32 GB, 3 GB, Android 6.0, Black
Lenovo Yoga Tablet Plus. Display diagonal: 10.1", Display resolution: 2560 x 1600 pixels. Internal storage capacity: 32 GB. Processor frequency: 1.8 GHz, Processor family: Qualcomm Snapdragon. Internal memory: 3 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera, Front camera resolution (numeric): 5 MP, Front camera. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 22.7 oz (644 g). Operating system installed: Android 6.0. Product color: Black