Lenovo logo

Lenovo ThinkCentre S51 Intel® Pentium® 4 530 0.5 GB DDR-SDRAM 80 GB Intel® GMA 900 Windows XP Professional SFF PC

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24761
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo ThinkCentre S51 Intel® Pentium® 4 530 0.5 GB DDR-SDRAM 80 GB Intel® GMA 900 Windows XP Professional SFF PC:

Lenovo ThinkCentre S51, 1.73 GHz, Intel® Pentium® 4, 0.5 GB, 80 GB, DVD-ROM, Windows XP Professional

Long summary description Lenovo ThinkCentre S51 Intel® Pentium® 4 530 0.5 GB DDR-SDRAM 80 GB Intel® GMA 900 Windows XP Professional SFF PC:

Lenovo ThinkCentre S51. Processor frequency: 1.73 GHz, Processor family: Intel® Pentium® 4, Processor model: 530. Internal memory: 0.5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 80 GB, Optical drive type: DVD-ROM. Discrete graphics card model: Intel® GMA 900. Operating system installed: Windows XP Professional. Chassis type: SFF. Product type: PC. Weight: 18.7 lbs (8.5 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.