Lenovo logo

Lenovo ThinkCentre M57 Intel® Itanium® E2160 1 GB DDR2-SDRAM 160 GB Windows Vista Business PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43048
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo ThinkCentre M57 Intel® Itanium® E2160 1 GB DDR2-SDRAM 160 GB Windows Vista Business PC Black:

Lenovo ThinkCentre M57, 1.8 GHz, Intel® Itanium®, 1 GB, 160 GB, DVD-ROM, Windows Vista Business

Long summary description Lenovo ThinkCentre M57 Intel® Itanium® E2160 1 GB DDR2-SDRAM 160 GB Windows Vista Business PC Black:

Lenovo ThinkCentre M57. Processor frequency: 1.8 GHz, Processor family: Intel® Itanium®, Processor model: E2160. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD-ROM. Operating system installed: Windows Vista Business. Power supply: 225 W. Product type: PC. Weight: 14.1 lbs (6.4 kg). Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.