Lenovo logo

Lenovo ThinkCentre M55 Tower (881192G) Intel® Core™2 Duo E6300 1 GB DDR2-SDRAM 250 GB Windows XP Professional PC

Brand:
Product family:
Product series:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70969
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo ThinkCentre M55 Tower (881192G) Intel® Core™2 Duo E6300 1 GB DDR2-SDRAM 250 GB Windows XP Professional PC:

Lenovo ThinkCentre M55 Tower (881192G), 1.86 GHz, Intel® Core™2 Duo, 1 GB, 250 GB, DVD-RW, Windows XP Professional

Long summary description Lenovo ThinkCentre M55 Tower (881192G) Intel® Core™2 Duo E6300 1 GB DDR2-SDRAM 250 GB Windows XP Professional PC:

Lenovo ThinkCentre M55 Tower (881192G). Processor frequency: 1.86 GHz, Processor family: Intel® Core™2 Duo, Processor model: E6300. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD-RW. Operating system installed: Windows XP Professional. Power supply: 310 W. Chassis type: Tower. Product type: PC. Weight: 27.6 lbs (12.5 kg)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.