Lenovo logo

Lenovo ThinkCentre A51p Intel® Pentium® 4 530 0.25 GB DDR2-SDRAM 160 GB AMD Radeon X600 Pro Windows XP Home Edition Tower PC

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36642
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo ThinkCentre A51p Intel® Pentium® 4 530 0.25 GB DDR2-SDRAM 160 GB AMD Radeon X600 Pro Windows XP Home Edition Tower PC:

Lenovo ThinkCentre A51p, 1.73 GHz, Intel® Pentium® 4, 0.25 GB, 160 GB, DVD-ROM, Windows XP Home Edition

Long summary description Lenovo ThinkCentre A51p Intel® Pentium® 4 530 0.25 GB DDR2-SDRAM 160 GB AMD Radeon X600 Pro Windows XP Home Edition Tower PC:

Lenovo ThinkCentre A51p. Processor frequency: 1.73 GHz, Processor family: Intel® Pentium® 4, Processor model: 530. Internal memory: 0.25 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD-ROM. Discrete graphics card model: AMD Radeon X600 Pro. Operating system installed: Windows XP Home Edition. Power supply: 310 W. Chassis type: Tower. Product type: PC. Weight: 29.8 lbs (13.5 kg)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.