Lenovo logo

Lenovo ThinkCentre M55e Small Desktop (9645-Q1G), DE Intel® Core™2 Duo E4300 1 GB DDR2-SDRAM 80 GB Intel® GMA 3000 Windows XP Professional PC

Brand:
Product family:
Product series:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86319
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo ThinkCentre M55e Small Desktop (9645-Q1G), DE Intel® Core™2 Duo E4300 1 GB DDR2-SDRAM 80 GB Intel® GMA 3000 Windows XP Professional PC:

Lenovo ThinkCentre M55e Small Desktop (9645-Q1G), DE, 1.8 GHz, Intel® Core™2 Duo, 1 GB, 80 GB, DVD-ROM, Windows XP Professional

Long summary description Lenovo ThinkCentre M55e Small Desktop (9645-Q1G), DE Intel® Core™2 Duo E4300 1 GB DDR2-SDRAM 80 GB Intel® GMA 3000 Windows XP Professional PC:

Lenovo ThinkCentre M55e Small Desktop (9645-Q1G), DE. Processor frequency: 1.8 GHz, Processor family: Intel® Core™2 Duo, Processor model: E4300. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB, Optical drive type: DVD-ROM. Discrete graphics card model: Intel® GMA 3000. Operating system installed: Windows XP Professional. Power supply: 225 W. Chassis type: Small Desktop. Product type: PC. Weight: 18.7 lbs (8.5 kg)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.