Lenovo C445, 21.5", AMD E, 6 GB, 1 TB, Windows 8, White
Lenovo C445. Display diagonal: 21.5". Processor family: AMD E, Processor frequency: 1.4 GHz. Internal memory: 6 GB. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: AMD Radeon HD 7310. Built-in camera. Optical drive type: DVD±RW. Operating system installed: Windows 8. Product color: White