Lenovo logo

Lenovo IdeaCentre Q190 Intel® Celeron® 887 2 GB DDR3-SDRAM 320 GB HDD FreeDOS Desktop PC Black, Silver

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27046
Info modified on:
26 Jun 2024, 10:10:30
Short summary description Lenovo IdeaCentre Q190 Intel® Celeron® 887 2 GB DDR3-SDRAM 320 GB HDD FreeDOS Desktop PC Black, Silver:

Lenovo IdeaCentre Q190, 1.5 GHz, Intel® Celeron®, 887, 2 GB, 320 GB, FreeDOS

Long summary description Lenovo IdeaCentre Q190 Intel® Celeron® 887 2 GB DDR3-SDRAM 320 GB HDD FreeDOS Desktop PC Black, Silver:

Lenovo IdeaCentre Q190. Processor frequency: 1.5 GHz, Processor family: Intel® Celeron®, Processor model: 887. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 320 GB, Storage media: HDD, Card reader integrated. On-board graphics card model: Intel® HD Graphics. Operating system installed: FreeDOS. Power supply: 65 W. Chassis type: Desktop. Product type: PC. Product color: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.