Lenovo logo

Lenovo ThinkCentre TS A50 Celeron D 330 256MB 40GB Intel Atom® 0.25 GB DDR-SDRAM Windows XP Professional Tower PC

Brand:
Product family:
Product series:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23423
Info modified on:
19 Jul 2024, 20:11:08
Short summary description Lenovo ThinkCentre TS A50 Celeron D 330 256MB 40GB Intel Atom® 0.25 GB DDR-SDRAM Windows XP Professional Tower PC:

Lenovo ThinkCentre TS A50 Celeron D 330 256MB 40GB, 1.6 GHz, Intel Atom®, 0.25 GB, 40 GB, CD-ROM, Windows XP Professional

Long summary description Lenovo ThinkCentre TS A50 Celeron D 330 256MB 40GB Intel Atom® 0.25 GB DDR-SDRAM Windows XP Professional Tower PC:

Lenovo ThinkCentre TS A50 Celeron D 330 256MB 40GB. Processor frequency: 1.6 GHz, Processor family: Intel Atom®, Processor model: 330. Internal memory: 0.25 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 40 GB, Optical drive type: CD-ROM. Operating system installed: Windows XP Professional. Power supply: 230 W. Chassis type: Tower. Product type: PC. Weight: 22.5 lbs (10.2 kg)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.