Lenovo logo

Lenovo ThinkCentre A70z Intel® Pentium® E5800 19" 1440 x 900 pixels All-in-One PC 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89481
Info modified on:
26 Jun 2024, 09:50:11
Short summary description Lenovo ThinkCentre A70z Intel® Pentium® E5800 19" 1440 x 900 pixels All-in-One PC 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black:

Lenovo ThinkCentre A70z, 19", Intel® Pentium®, 2 GB, 320 GB, Windows 7 Professional, Black

Long summary description Lenovo ThinkCentre A70z Intel® Pentium® E5800 19" 1440 x 900 pixels All-in-One PC 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black:

Lenovo ThinkCentre A70z. Product type: All-in-One PC. Display diagonal: 19", Display resolution: 1440 x 900 pixels. Processor family: Intel® Pentium®, Processor frequency: 3.2 GHz. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. On-board graphics card model: Intel® GMA X4500. Optical drive type: DVD-RW. Operating system installed: Windows 7 Professional. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.