Lenovo ThinkCentre A70Z, 19", HD+, Intel® Core™2 Duo, 4 GB, 500 GB, Windows 7 Professional
Lenovo ThinkCentre A70Z. Display diagonal: 19", HD type: HD+, Display resolution: 1600 x 900 pixels. Processor family: Intel® Core™2 Duo, Processor frequency: 3.06 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB. Discrete graphics card model: Intel® GMA X4500. Built-in camera. Optical drive type: DVD-RW. Operating system installed: Windows 7 Professional. Product color: Black