Lenovo logo

Lenovo IdeaCentre K410 Intel® Core™ i5 i5-2320 8 GB DDR3-SDRAM 2 TB HDD AMD Radeon HD 7570 Windows 7 Home Premium Desktop PC Black, Gray

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61350
Info modified on:
07 Oct 2024, 17:44:07
Short summary description Lenovo IdeaCentre K410 Intel® Core™ i5 i5-2320 8 GB DDR3-SDRAM 2 TB HDD AMD Radeon HD 7570 Windows 7 Home Premium Desktop PC Black, Gray:

Lenovo IdeaCentre K410, 3 GHz, Intel® Core™ i5, 8 GB, 2 TB, DVD±RW, Windows 7 Home Premium

Long summary description Lenovo IdeaCentre K410 Intel® Core™ i5 i5-2320 8 GB DDR3-SDRAM 2 TB HDD AMD Radeon HD 7570 Windows 7 Home Premium Desktop PC Black, Gray:

Lenovo IdeaCentre K410. Processor frequency: 3 GHz, Processor family: Intel® Core™ i5, Processor model: i5-2320. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 2 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 2000, Discrete graphics card model: AMD Radeon HD 7570. Operating system installed: Windows 7 Home Premium. Chassis type: Desktop. Product type: PC. Product color: Black, Gray

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.