Lenovo logo

Lenovo IdeaCentre K430 Intel® Core™ i7 i7-3770 12 GB DDR3-SDRAM 4 TB HDD NVIDIA® GeForce® GT 630 Windows 8 Desktop PC Black, Gray

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
105687
Info modified on:
07 Oct 2024, 17:44:07
Short summary description Lenovo IdeaCentre K430 Intel® Core™ i7 i7-3770 12 GB DDR3-SDRAM 4 TB HDD NVIDIA® GeForce® GT 630 Windows 8 Desktop PC Black, Gray:

Lenovo IdeaCentre K430, 3.4 GHz, Intel® Core™ i7, 12 GB, 4 TB, DVD±RW, Windows 8

Long summary description Lenovo IdeaCentre K430 Intel® Core™ i7 i7-3770 12 GB DDR3-SDRAM 4 TB HDD NVIDIA® GeForce® GT 630 Windows 8 Desktop PC Black, Gray:

Lenovo IdeaCentre K430. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-3770. Internal memory: 12 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 4 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 4000, Discrete graphics card model: NVIDIA® GeForce® GT 630. Operating system installed: Windows 8. Chassis type: Desktop. Product type: PC. Product color: Black, Gray

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.