Lenovo IdeaCentre K320, 2.93 GHz, Intel® Core™ i7, 4 GB, 1 TB, DVD-RW, Windows 7 Home Premium
Lenovo IdeaCentre K320. Processor frequency: 2.93 GHz, Processor family: Intel® Core™ i7, Processor model: i7-870. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1066 MHz. Total storage capacity: 1 TB, Card reader integrated, Optical drive type: DVD-RW. Discrete graphics card model: AMD Radeon HD 5570. Operating system installed: Windows 7 Home Premium. Power supply: 280 W. Chassis type: Tower. Product type: PC. Product color: Black