Lenovo IdeaCentre C300, 20", HD+, Intel Atom®, 2 GB, 320 GB, Windows 7 Home Premium
Lenovo IdeaCentre C300. Display diagonal: 20", HD type: HD+, Display resolution: 1600 x 900 pixels. Processor family: Intel Atom®, Processor frequency: 1.6 GHz. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB. Discrete graphics card model: AMD Radeon HD 4530. Optical drive type: DVD-RW. Operating system installed: Windows 7 Home Premium. Product color: Black