Lenovo IdeaCentre A700, 23", Full HD, Intel® Core™ i7, 6 GB, 1 TB, Windows 7 Home Premium
Lenovo IdeaCentre A700. Display diagonal: 23", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i7, Processor frequency: 1.73 GHz. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB. Built-in camera. Optical drive type: DVD Super Multi DL. Operating system installed: Windows 7 Home Premium. Product color: Black