Lenovo logo

Lenovo IdeaCentre Q180 Intel Atom® D2700 4 GB DDR3-SDRAM 750 GB Windows 7 Home Premium Mini PC Black, Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35286
Info modified on:
19 Jul 2024, 20:03:27
Short summary description Lenovo IdeaCentre Q180 Intel Atom® D2700 4 GB DDR3-SDRAM 750 GB Windows 7 Home Premium Mini PC Black, Silver:

Lenovo IdeaCentre Q180, 2.13 GHz, Intel Atom®, 4 GB, 750 GB, DVD-RW, Windows 7 Home Premium

Long summary description Lenovo IdeaCentre Q180 Intel Atom® D2700 4 GB DDR3-SDRAM 750 GB Windows 7 Home Premium Mini PC Black, Silver:

Lenovo IdeaCentre Q180. Processor frequency: 2.13 GHz, Processor family: Intel Atom®, Processor model: D2700. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 750 GB, Card reader integrated, Optical drive type: DVD-RW. On-board graphics card model: Integrated. Wi-Fi. Operating system installed: Windows 7 Home Premium. Product type: Mini PC. Weight: 8.02 lbs (3.64 kg). Product color: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.