Lenovo IdeaCentre Q180, 2.13 GHz, Intel Atom®, 4 GB, 500 GB, DVD-RW, Windows 7 Home Premium
Lenovo IdeaCentre Q180. Processor frequency: 2.13 GHz, Processor family: Intel Atom®, Processor model: D2700. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 500 GB, Optical drive type: DVD-RW. On-board graphics card model: Integrated, Discrete graphics card model: AMD Radeon HD 6450A. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Chassis type: USFF. Product type: Mini PC. Product color: Black, Silver