Lenovo logo

Lenovo IdeaCentre Q180 Intel Atom® D2700 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 6450A Windows 7 Home Premium USFF Mini PC Black, Silver

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91272
Info modified on:
07 Oct 2024, 16:46:19
Short summary description Lenovo IdeaCentre Q180 Intel Atom® D2700 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 6450A Windows 7 Home Premium USFF Mini PC Black, Silver:

Lenovo IdeaCentre Q180, 2.13 GHz, Intel Atom®, D2700, 4 GB, 500 GB, Windows 7 Home Premium

Long summary description Lenovo IdeaCentre Q180 Intel Atom® D2700 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 6450A Windows 7 Home Premium USFF Mini PC Black, Silver:

Lenovo IdeaCentre Q180. Processor frequency: 2.13 GHz, Processor family: Intel Atom®, Processor model: D2700. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Integrated, Discrete graphics card model: AMD Radeon HD 6450A. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: USFF. Product type: Mini PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.