Lenovo logo

Lenovo IdeaCentre A320 Intel® Core™ i3 i3-2310M 21.5" 1920 x 1080 pixels 4 GB DDR3-SDRAM 750 GB HDD Windows 7 Home Premium Wi-Fi 4 (802.11n) Black, White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55627
Info modified on:
23 Jul 2024, 21:38:55
Short summary description Lenovo IdeaCentre A320 Intel® Core™ i3 i3-2310M 21.5" 1920 x 1080 pixels 4 GB DDR3-SDRAM 750 GB HDD Windows 7 Home Premium Wi-Fi 4 (802.11n) Black, White:

Lenovo IdeaCentre A320, 21.5", Full HD, Intel® Core™ i3, 4 GB, 750 GB, Windows 7 Home Premium

Long summary description Lenovo IdeaCentre A320 Intel® Core™ i3 i3-2310M 21.5" 1920 x 1080 pixels 4 GB DDR3-SDRAM 750 GB HDD Windows 7 Home Premium Wi-Fi 4 (802.11n) Black, White:

Lenovo IdeaCentre A320. Display diagonal: 21.5", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel® Core™ i3, Processor frequency: 2.1 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 3000. Built-in camera. Operating system installed: Windows 7 Home Premium. Product color: Black, White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.