Lenovo logo

Lenovo IdeaCentre H220 Intel® Pentium® E5700 2 GB DDR3-SDRAM 1.02 TB Intel® GMA X4500 Windows 7 Home Premium Micro Tower PC Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96385
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo IdeaCentre H220 Intel® Pentium® E5700 2 GB DDR3-SDRAM 1.02 TB Intel® GMA X4500 Windows 7 Home Premium Micro Tower PC Black:

Lenovo IdeaCentre H220, 3 GHz, Intel® Pentium®, 2 GB, 1.02 TB, DVD-RW, Windows 7 Home Premium

Long summary description Lenovo IdeaCentre H220 Intel® Pentium® E5700 2 GB DDR3-SDRAM 1.02 TB Intel® GMA X4500 Windows 7 Home Premium Micro Tower PC Black:

Lenovo IdeaCentre H220. Processor frequency: 3 GHz, Processor family: Intel® Pentium®, Processor model: E5700. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 800 MHz. Total storage capacity: 1.02 TB, Card reader integrated, Optical drive type: DVD-RW. Discrete graphics card model: Intel® GMA X4500. Operating system installed: Windows 7 Home Premium. Chassis type: Micro Tower. Product type: PC. Weight: 23.1 lbs (10.5 kg). Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.