Lenovo logo

Lenovo ThinkPad X61 Intel® Core™2 Duo 12.1" 1 GB Windows Vista Business

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
118409
Info modified on:
22 Jan 2025, 04:53:14
Short summary description Lenovo ThinkPad X61 Intel® Core™2 Duo 12.1" 1 GB Windows Vista Business:

Lenovo ThinkPad X61, Intel® Core™2 Duo, 1.6 GHz, 12.1", 1 GB, Windows Vista Business

Long summary description Lenovo ThinkPad X61 Intel® Core™2 Duo 12.1" 1 GB Windows Vista Business:

Lenovo ThinkPad X61. Processor family: Intel® Core™2 Duo, Processor frequency: 1.6 GHz. Display diagonal: 12.1". Internal memory: 1 GB. Operating system installed: Windows Vista Business. Weight: 3.97 lbs (1.8 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.