Lenovo logo

Lenovo ThinkPad T60 Intel® Core™2 Duo T7400 15" 1 GB DDR2-SDRAM 120 GB AMD Mobility Radeon X1400 Windows XP Professional

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16182
Info modified on:
30 Jan 2025, 19:25:08
Short summary description Lenovo ThinkPad T60 Intel® Core™2 Duo T7400 15" 1 GB DDR2-SDRAM 120 GB AMD Mobility Radeon X1400 Windows XP Professional:

Lenovo ThinkPad T60, Intel® Core™2 Duo, 2.16 GHz, 15", 1400 x 1050 pixels, 1 GB, 120 GB

Long summary description Lenovo ThinkPad T60 Intel® Core™2 Duo T7400 15" 1 GB DDR2-SDRAM 120 GB AMD Mobility Radeon X1400 Windows XP Professional:

Lenovo ThinkPad T60. Processor family: Intel® Core™2 Duo, Processor model: T7400, Processor frequency: 2.16 GHz. Display diagonal: 15", Display resolution: 1400 x 1050 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB. Discrete graphics card model: AMD Mobility Radeon X1400. Operating system installed: Windows XP Professional. Weight: 5.25 lbs (2.38 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.