Lenovo logo

Lenovo ThinkPad R51e Intel® Celeron® M 15" 0.5 GB DDR2-SDRAM 40 GB AMD Radeon Xpress 200M Windows XP Professional

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41376
Info modified on:
02 Feb 2025, 23:12:57
Short summary description Lenovo ThinkPad R51e Intel® Celeron® M 15" 0.5 GB DDR2-SDRAM 40 GB AMD Radeon Xpress 200M Windows XP Professional:

Lenovo ThinkPad R51e, Intel® Celeron® M, 1.6 GHz, 15", 1024 x 768 pixels, 0.5 GB, 40 GB

Long summary description Lenovo ThinkPad R51e Intel® Celeron® M 15" 0.5 GB DDR2-SDRAM 40 GB AMD Radeon Xpress 200M Windows XP Professional:

Lenovo ThinkPad R51e. Processor family: Intel® Celeron® M, Processor frequency: 1.6 GHz. Display diagonal: 15", Display resolution: 1024 x 768 pixels. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 40 GB, Optical drive type: DVD-ROM. Discrete graphics card model: AMD Radeon Xpress 200M. Operating system installed: Windows XP Professional. Weight: 6.17 lbs (2.8 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.