Lenovo logo

Lenovo ThinkPad Z60t PM 760 2.0GHz 14" 0.5 GB DDR2-SDRAM 80 GB Intel® GMA 900 Windows XP Professional

Brand:
Product family:
Product series:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15605
Info modified on:
02 Feb 2025, 22:57:19
Short summary description Lenovo ThinkPad Z60t PM 760 2.0GHz 14" 0.5 GB DDR2-SDRAM 80 GB Intel® GMA 900 Windows XP Professional:

Lenovo ThinkPad Z60t PM 760 2.0GHz, 2 GHz, 14", 1280 x 768 pixels, 0.5 GB, 80 GB, Windows XP Professional

Long summary description Lenovo ThinkPad Z60t PM 760 2.0GHz 14" 0.5 GB DDR2-SDRAM 80 GB Intel® GMA 900 Windows XP Professional:

Lenovo ThinkPad Z60t PM 760 2.0GHz. Processor frequency: 2 GHz. Display diagonal: 14", Display resolution: 1280 x 768 pixels. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB, Optical drive type: DVD-RW. Discrete graphics card model: Intel® GMA 900. Operating system installed: Windows XP Professional. Weight: 4.85 lbs (2.2 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.