Lenovo ThinkPad X61s (7666-36G), BE, Intel® Core™2 Duo, 1.6 GHz, 12.1", 1024 x 768 pixels, 1 GB, 120 GB
Lenovo ThinkPad X61s (7666-36G), BE. Processor family: Intel® Core™2 Duo, Processor model: L7500, Processor frequency: 1.6 GHz. Display diagonal: 12.1", Display resolution: 1024 x 768 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB. Discrete graphics card model: Intel® GMA X3100. Operating system installed: Windows Vista Business. Weight: 3.64 lbs (1.65 kg)