Lenovo logo

Lenovo ThinkPad T61p Intel® Core™2 Duo T7700 Laptop 14.1" 2 GB DDR2-SDRAM 100 GB HDD NVIDIA Quadro FX 570M Windows Vista Ultimate Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61739
Info modified on:
22 Jan 2025, 05:03:48
Short summary description Lenovo ThinkPad T61p Intel® Core™2 Duo T7700 Laptop 14.1" 2 GB DDR2-SDRAM 100 GB HDD NVIDIA Quadro FX 570M Windows Vista Ultimate Black:

Lenovo ThinkPad T61p, Intel® Core™2 Duo, 2.4 GHz, 14.1", 1400 x 1050 pixels, 2 GB, 100 GB

Long summary description Lenovo ThinkPad T61p Intel® Core™2 Duo T7700 Laptop 14.1" 2 GB DDR2-SDRAM 100 GB HDD NVIDIA Quadro FX 570M Windows Vista Ultimate Black:

Lenovo ThinkPad T61p. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™2 Duo, Processor model: T7700, Processor frequency: 2.4 GHz. Display diagonal: 14.1", Display resolution: 1400 x 1050 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 100 GB, Storage media: HDD. Discrete graphics card model: NVIDIA Quadro FX 570M. Operating system installed: Windows Vista Ultimate. Product color: Black. Weight: 5.51 lbs (2.5 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.