Lenovo logo

Lenovo ThinkPad Z60m PM-2.0 (760) 1024/100G/15/DVD-RW/WXP US TS (+++) 15.4" 1 GB DDR2-SDRAM 100 GB AMD Mobility Radeon X600 Windows XP Home Edition

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24569
Info modified on:
30 Jan 2025, 19:44:52
Short summary description Lenovo ThinkPad Z60m PM-2.0 (760) 1024/100G/15/DVD-RW/WXP US TS (+++) 15.4" 1 GB DDR2-SDRAM 100 GB AMD Mobility Radeon X600 Windows XP Home Edition:

Lenovo ThinkPad Z60m PM-2.0 (760) 1024/100G/15/DVD-RW/WXP US TS (+++), 2 GHz, 15.4", 1680 x 1050 pixels, 1 GB, 100 GB, Windows XP Home Edition

Long summary description Lenovo ThinkPad Z60m PM-2.0 (760) 1024/100G/15/DVD-RW/WXP US TS (+++) 15.4" 1 GB DDR2-SDRAM 100 GB AMD Mobility Radeon X600 Windows XP Home Edition:

Lenovo ThinkPad Z60m PM-2.0 (760) 1024/100G/15/DVD-RW/WXP US TS (+++). Processor frequency: 2 GHz. Display diagonal: 15.4", Display resolution: 1680 x 1050 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 100 GB, Optical drive type: DVD-RW. Discrete graphics card model: AMD Mobility Radeon X600. Operating system installed: Windows XP Home Edition. Weight: 6.39 lbs (2.9 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.