Lenovo logo

Lenovo ThinkPad Z60M P M-1.8 (750) 512/80G/15/DVD-RW/WXP US TS (+++) 15.4" 0.5 GB DDR2-SDRAM 80 GB AMD Mobility Radeon X300 Windows XP Home Edition

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36893
Info modified on:
25 Jan 2025, 22:31:35
Short summary description Lenovo ThinkPad Z60M P M-1.8 (750) 512/80G/15/DVD-RW/WXP US TS (+++) 15.4" 0.5 GB DDR2-SDRAM 80 GB AMD Mobility Radeon X300 Windows XP Home Edition:

Lenovo ThinkPad Z60M P M-1.8 (750) 512/80G/15/DVD-RW/WXP US TS (+++), 1.86 GHz, 15.4", 1280 x 800 pixels, 0.5 GB, 80 GB, Windows XP Home Edition

Long summary description Lenovo ThinkPad Z60M P M-1.8 (750) 512/80G/15/DVD-RW/WXP US TS (+++) 15.4" 0.5 GB DDR2-SDRAM 80 GB AMD Mobility Radeon X300 Windows XP Home Edition:

Lenovo ThinkPad Z60M P M-1.8 (750) 512/80G/15/DVD-RW/WXP US TS (+++). Processor frequency: 1.86 GHz. Display diagonal: 15.4", Display resolution: 1280 x 800 pixels. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB. Discrete graphics card model: AMD Mobility Radeon X300. Operating system installed: Windows XP Home Edition. Weight: 6.61 lbs (3 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.