Lenovo logo

Lenovo ThinkPad Z60m 15.4" 1 GB DDR2-SDRAM 100 GB AMD Mobility Radeon X600 Windows XP Professional

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6761
Info modified on:
02 Feb 2025, 22:54:10
Short summary description Lenovo ThinkPad Z60m 15.4" 1 GB DDR2-SDRAM 100 GB AMD Mobility Radeon X600 Windows XP Professional:

Lenovo ThinkPad Z60m, 2 GHz, 15.4", 1280 x 800 pixels, 1 GB, 100 GB, Windows XP Professional

Long summary description Lenovo ThinkPad Z60m 15.4" 1 GB DDR2-SDRAM 100 GB AMD Mobility Radeon X600 Windows XP Professional:

Lenovo ThinkPad Z60m. Processor frequency: 2 GHz. Display diagonal: 15.4", Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 100 GB, Optical drive type: DVD±RW. Discrete graphics card model: AMD Mobility Radeon X600. Operating system installed: Windows XP Professional. Weight: 6.61 lbs (3 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.