Lenovo ThinkPad T43, 1.86 GHz, 15", 1024 x 768 pixels, 0.5 GB, 80 GB, Windows XP Professional
Lenovo ThinkPad T43. Processor frequency: 1.86 GHz. Display diagonal: 15", Display resolution: 1024 x 768 pixels. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB, Optical drive type: DVD±RW. Discrete graphics card model: Intel® GMA 900. Operating system installed: Windows XP Professional. Weight: 5.51 lbs (2.5 kg)