Lenovo ThinkPad T43p, 2 GHz, 15", 1600 x 1200 pixels, 1 GB, 60 GB, Windows XP Professional
Lenovo ThinkPad T43p. Processor frequency: 2 GHz. Display diagonal: 15", HD type: UXGA, Display resolution: 1600 x 1200 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 60 GB, Optical drive type: DVD±RW. Discrete graphics card model: AMD Mobility Radeon X300. Operating system installed: Windows XP Professional. Weight: 5.51 lbs (2.5 kg)