Lenovo logo

Lenovo IBM THINKPAD T42 2373-3YG P M-1.70/512/40GB/15/CD-RW/DVD-ROM/WXP 15" 0.5 GB AMD Mobility Radeon 9600

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
106881
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo IBM THINKPAD T42 2373-3YG P M-1.70/512/40GB/15/CD-RW/DVD-ROM/WXP 15" 0.5 GB AMD Mobility Radeon 9600:

Lenovo IBM THINKPAD T42 2373-3YG P M-1.70/512/40GB/15/CD-RW/DVD-ROM/WXP, 1.7 GHz, 15", 1400 x 1050 pixels, 0.5 GB, 40 GB

Long summary description Lenovo IBM THINKPAD T42 2373-3YG P M-1.70/512/40GB/15/CD-RW/DVD-ROM/WXP 15" 0.5 GB AMD Mobility Radeon 9600:

Lenovo IBM THINKPAD T42 2373-3YG P M-1.70/512/40GB/15/CD-RW/DVD-ROM/WXP. Processor frequency: 1.7 GHz. Display diagonal: 15", Display resolution: 1400 x 1050 pixels. Internal memory: 0.5 GB. Total storage capacity: 40 GB, Optical drive type: DVD-ROM. Discrete graphics card model: AMD Mobility Radeon 9600. Weight: 5.95 lbs (2.7 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.