Lenovo 3000 N200, Intel® Pentium®, 1.86 GHz, 15.4", 1280 x 800 pixels, 1 GB, 160 GB
Lenovo 3000 N200. Processor family: Intel® Pentium®, Processor model: T2390, Processor frequency: 1.86 GHz. Display diagonal: 15.4", Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB. Discrete graphics card model: Intel® GMA X3100. Operating system installed: Windows Vista Home Basic. Weight: 6.17 lbs (2.8 kg)