Lenovo 3000 N200, Intel® Core™ Duo, 1.46 GHz, 15.4", 1280 x 800 pixels, 1 GB, 120 GB
Lenovo 3000 N200. Processor family: Intel® Core™ Duo, Processor model: T2310, Processor frequency: 1.46 GHz. Display diagonal: 15.4", Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB. Discrete graphics card model: Intel® GMA X3100. Operating system installed: Windows Vista Home Basic. Weight: 5.95 lbs (2.7 kg)