Lenovo logo

Lenovo ThinkVision L197 computer monitor 19" 1440 x 900 pixels Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45712
Info modified on:
22 Aug 2022, 16:25:48
Short summary description Lenovo ThinkVision L197 computer monitor 19" 1440 x 900 pixels Black:

Lenovo ThinkVision L197, 19", 1440 x 900 pixels, 5 ms, Black

Long summary description Lenovo ThinkVision L197 computer monitor 19" 1440 x 900 pixels Black:

Lenovo ThinkVision L197. Display diagonal: 19", Display resolution: 1440 x 900 pixels, Response time: 5 ms, Viewing angle, horizontal: 176°, Viewing angle, vertical: 176°. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.