Lenovo logo

Lenovo CRT Essential ThinkVision C190 19in Flat CRT TCO-99 Business Black Monitor monitor CRT 19"

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
132140
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo CRT Essential ThinkVision C190 19in Flat CRT TCO-99 Business Black Monitor monitor CRT 19":

Lenovo CRT Essential ThinkVision C190 19in Flat CRT TCO-99 Business Black Monitor, 19", Full Flat CRT, 10.8" (27.4 cm), 14.4" (36.6 cm), 18" (45.7 cm), 50 - 120 Hz

Long summary description Lenovo CRT Essential ThinkVision C190 19in Flat CRT TCO-99 Business Black Monitor monitor CRT 19":

Lenovo CRT Essential ThinkVision C190 19in Flat CRT TCO-99 Business Black Monitor. Display diagonal: 19", Type: Full Flat CRT, Viewable size, vertical: 10.8" (27.4 cm). Ergonomics: ISO 9241 Part 3, Certification: TCO-99. Power management: VESA DPMS, Power consumption (typical): 100 W. Dimensions (WxDxH): 18 x 18 x 18.4" (456 x 458 x 468 mm), Weight: 46.7 lbs (21.2 kg). Compatible operating systems: Microsoft Windows ME, Windows 2000, Windows XP

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.