Lenovo L150 15" TFT .29 61kHz TC099 black, 15", 1024 x 768 pixels, Black
Lenovo L150 15" TFT .29 61kHz TC099 black. Display diagonal: 15", Display resolution: 1024 x 768 pixels, Viewing angle, horizontal: 160°, Viewing angle, vertical: 115°. Product color: Black