Lenovo logo

Lenovo ThinkServer TS430 server Tower (5U) Intel® Core™ i3 i3-2100 3.1 GHz 2 GB DDR3-SDRAM 400 W

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64139
Info modified on:
23 Jul 2024, 21:38:01
Short summary description Lenovo ThinkServer TS430 server Tower (5U) Intel® Core™ i3 i3-2100 3.1 GHz 2 GB DDR3-SDRAM 400 W:

Lenovo ThinkServer TS430, 3.1 GHz, i3-2100, 2 GB, DDR3-SDRAM, 400 W, Tower (5U)

Long summary description Lenovo ThinkServer TS430 server Tower (5U) Intel® Core™ i3 i3-2100 3.1 GHz 2 GB DDR3-SDRAM 400 W:

Lenovo ThinkServer TS430. Processor family: Intel® Core™ i3, Processor frequency: 3.1 GHz, Processor model: i3-2100. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 1 x 2 GB. HDD interface: Serial ATA, Serial Attached SCSI (SAS). Ethernet LAN. Optical drive type: DVD-RW. Power supply: 400 W. Chassis type: Tower (5U)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.