Lenovo logo

Lenovo ThinkCentre M75e AMD Athlon II X2 250 2 GB DDR3-SDRAM 250 GB Windows 7 Professional Tower PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87252
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo ThinkCentre M75e AMD Athlon II X2 250 2 GB DDR3-SDRAM 250 GB Windows 7 Professional Tower PC Black:

Lenovo ThinkCentre M75e, AMD Athlon II X2, 250, 2 GB, 250 GB, DVD-RW, Windows 7 Professional

Long summary description Lenovo ThinkCentre M75e AMD Athlon II X2 250 2 GB DDR3-SDRAM 250 GB Windows 7 Professional Tower PC Black:

Lenovo ThinkCentre M75e. Processor family: AMD Athlon II X2, Processor model: 250. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD-RW. Operating system installed: Windows 7 Professional, Operating system architecture: 32-bit. Power supply: 280 W. Chassis type: Tower. Product type: PC. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.