Lenovo logo

Lenovo ThinkServer TS200v server 500 GB Tower Intel® Core™ i5 i5-650 3.2 GHz DDR3-SDRAM 280 W

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14007
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo ThinkServer TS200v server 500 GB Tower Intel® Core™ i5 i5-650 3.2 GHz DDR3-SDRAM 280 W:

Lenovo ThinkServer TS200v, 3.2 GHz, i5-650, DDR3-SDRAM, 500 GB, 280 W, Tower

Long summary description Lenovo ThinkServer TS200v server 500 GB Tower Intel® Core™ i5 i5-650 3.2 GHz DDR3-SDRAM 280 W:

Lenovo ThinkServer TS200v. Processor family: Intel® Core™ i5, Processor frequency: 3.2 GHz, Processor model: i5-650. Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, HDD size: 3.5", HDD interface: Serial ATA. Ethernet LAN. Optical drive type: DVD-RW. Power supply: 280 W. Chassis type: Tower

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.