Lenovo ThinkServer RS210, 2.66 GHz, X3450, 2 GB, 0 GB, 350 W, Rack (1U)
Lenovo ThinkServer RS210. Processor family: Intel® Xeon® 3000 Sequence, Processor frequency: 2.66 GHz, Processor model: X3450. Internal memory: 2 GB, Memory layout (slots x size): 1 x 2 GB. Total storage capacity: 0 GB, HDD size: 3.5". Power supply: 350 W. Chassis type: Rack (1U)