Lenovo logo

Lenovo ThinkServer RD220 server 584 GB Rack (2U) Intel® Xeon® 5000 Sequence E5520 2.26 GHz 2 GB DDR3-SDRAM 675 W

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9433
Info modified on:
19 Jul 2024, 20:08:30
Short summary description Lenovo ThinkServer RD220 server 584 GB Rack (2U) Intel® Xeon® 5000 Sequence E5520 2.26 GHz 2 GB DDR3-SDRAM 675 W:

Lenovo ThinkServer RD220, 2.26 GHz, E5520, 2 GB, DDR3-SDRAM, 584 GB, Rack (2U)

Long summary description Lenovo ThinkServer RD220 server 584 GB Rack (2U) Intel® Xeon® 5000 Sequence E5520 2.26 GHz 2 GB DDR3-SDRAM 675 W:

Lenovo ThinkServer RD220. Processor family: Intel® Xeon® 5000 Sequence, Processor frequency: 2.26 GHz, Processor model: E5520. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 1 x 2 GB. Total storage capacity: 584 GB, HDD size: 2.5", HDD interface: Serial Attached SCSI (SAS), Optical drive type: DVD-RW. Power supply: 675 W, Redundant power supply (RPS) support. Chassis type: Rack (2U)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.