Lenovo ThinkStation S20, 2.8 GHz, Intel® Xeon® 3000 Sequence, W3530, 6 GB, DVD-RW, Windows 7 Professional
Lenovo ThinkStation S20. Processor frequency: 2.8 GHz, Processor family: Intel® Xeon® 3000 Sequence, Processor model: W3530. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1066 MHz. Card reader integrated, Optical drive type: DVD-RW. Operating system installed: Windows 7 Professional. Power supply: 625 W. Chassis type: Tower. Product type: Workstation. Weight: 35.9 lbs (16.3 kg). Product color: Black