Lenovo logo

Lenovo ThinkCentre A58 Tower (7515M9G) Intel® Pentium® E5400 1 GB DDR2-SDRAM 250 GB Intel® GMA X4500 Windows 7 Professional PC Black

Brand:
Product family:
Product series:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45569
Info modified on:
19 Mar 2021, 15:59:20
Short summary description Lenovo ThinkCentre A58 Tower (7515M9G) Intel® Pentium® E5400 1 GB DDR2-SDRAM 250 GB Intel® GMA X4500 Windows 7 Professional PC Black:

Lenovo ThinkCentre A58 Tower (7515M9G), 2.7 GHz, Intel® Pentium®, 1 GB, 250 GB, DVD-ROM, Windows 7 Professional

Long summary description Lenovo ThinkCentre A58 Tower (7515M9G) Intel® Pentium® E5400 1 GB DDR2-SDRAM 250 GB Intel® GMA X4500 Windows 7 Professional PC Black:

Lenovo ThinkCentre A58 Tower (7515M9G). Processor frequency: 2.7 GHz, Processor family: Intel® Pentium®, Processor model: E5400. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 800 MHz. Total storage capacity: 250 GB, Optical drive type: DVD-ROM. Discrete graphics card model: Intel® GMA X4500. Operating system installed: Windows 7 Professional. Power supply: 280 W. Chassis type: Tower. Product type: PC. Weight: 24.7 lbs (11.2 kg). Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.