Lenovo ThinkCentre A58 + L500: Desktop 3 Years On-site Repair, 2.5 GHz, Intel® Pentium®, 2 GB, 320 GB, DVD±RW, Windows Vista Business
Lenovo ThinkCentre A58 + L500: Desktop 3 Years On-site Repair. Processor frequency: 2.5 GHz, Processor family: Intel® Pentium®, Processor model: E5200. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 800 MHz. Total storage capacity: 320 GB, Optical drive type: DVD±RW. Discrete graphics card model: Intel® GMA X4500. Operating system installed: Windows Vista Business. Power supply: 280 W. Chassis type: Tower. Product type: PC. Weight: 24.7 lbs (11.2 kg)